3M SF528SGAF-DGR
- 收藏
- 对比
SF528SGAF-DGR
4-SF528SGAF-DGR
个人防护装备(PPE)
--
大陆
立即发货

For eye protection designed for comfort, performance and compatibility, select the 3M™ SecureFit™ 500 Series. These contemporary safety glasses feature a sporty streamlined lens shape and weigh just 22 g for a sleek, stylish look. 3M’s innovative temple design features slotted ribs that provide comfortable pressure equalization, allowing the temples to flex and self-adjust to the size of the wearer’s head. The design of these safety glasses applies pressure to the less sensitive back of the head instead of the temples, achieving a comfortable fit even during rapid head movement. The adjustable ratchet temples offer even greater customization by allowing user to adjust the lens for facial features and eyeglass position. These glasses can combine well with other personal protective equipment.
1最小包装量--
SF528SGAF-DGR详情
3M SF528SGAF-DGR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polycarbonate
Factory colour
Green
Package
Bulk
厂商
3M
Product Status
活跃
系列
*
颜色
Clear
镜头颜色
浅棕色
特征
Anti-fog coating
SF528SGAF-DGR拓展信息

















哦! 它是空的。