SL8801/11-10DA5-00详情
3M SL8801/11-10DA5-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Yellow
Material front ring
Plastic
Type of electric connection
Screw connection
Construction type lens
Square
Rated operating voltage Ue
6 - 230
Voltage type
AC/DC
Degree of protection (IP)
IP65
Colour front ring
Grey
Type of lens
High
Number of indicator lights
1
With front ring
有
Type of lamp socket
BA9s
With light source
无
Package
Bulk
厂商
3M
Product Status
活跃
系列
*
SL8801/11-10DA5-00拓展信息












哦! 它是空的。