SL8802/02-30DN5-00详情
3M SL8802/02-30DN5-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Degree of protection (IP)
IP40
Number of contacts as normally closed contact
0
Colour front ring
Black
With front ring
无
Type of control element
Key
With light source
无
Package
Bulk
厂商
3M
Product Status
活跃
系列
*
SL8802/02-30DN5-00拓展信息












哦! 它是空的。