SWB-01详情
3M SWB-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
材料
Vinyl
Minimum Temperature
- 40 C
Unit Weight
2.264236 oz
Factory Pack QuantityFactory Pack Quantity
5
Part # Aliases
05400749904 80611436116 7000133164
Manufacturer
3M
Brand
3M Electronic Specialty
RoHS
Details
Maximum Temperature
+ 80 C
类型
Write-On Marker Book
颜色
White
子类别
Wire & Cable Management
产品类别
Wire Labels & Markers
产品
Markers
特征
Bound in Trifold Book; Provides a Self-Laminating Protective Shield Over The Legend
产品类别
Wire Labels & Markers
长度
3 mm
SWB-01拓展信息


















哦! 它是空的。