TR-3712E详情
3M TR-3712E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Grey
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1
Pollution degree
3
Rated surge voltage
4
Content
5pc(s)
系列
TR-300+
配件类型
Filter
过滤器
P3 R
0个相似型号
TR-3712E拓展信息








哦! 它是空的。