TR-612N详情
3M TR-612N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
无
Type of control element
Key
With front ring
无
Colour front ring
Black
Number of contacts as normally closed contact
0
Degree of protection (IP)
IP40
Number of contacts as normally open contact
0
Number of contacts as change-over contact
2
Type of electric connection
Screw connection
Material front ring
Plastic
Package
Box
Base Product Number
TR-612
厂商
3M
Product Status
活跃
系列
Versaflo™
类型
Powered Air Purifying Respirators (PAPR)
TR-612N拓展信息


















哦! 它是空的。