TR-800-PSK详情
3M TR-800-PSK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
无
Type of control element
Key
With front ring
有
Colour front ring
Natural colour
Number of contacts as normally closed contact
1
Degree of protection (IP)
IP67
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Type of electric connection
焊旗连接
Material front ring
Metal
Package
Box
Base Product Number
TR-800
厂商
3M
Product Status
活跃
系列
Versaflo™
类型
Powered Air Purifying Respirators (PAPR)
TR-800-PSK拓展信息


















哦! 它是空的。