UF0161C-V1详情
3M UF0161C-V1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铜合金
Contact Finish Mating
GOLD FLASH OVER PALLADIUM NICKEL (30)
Insulator Material
POLYETHYLENE
Manufacturer Part Number
UF0161C-V1
Mounting Styles
STRAIGHT
Manufacturer
Foxconn
Part Life Cycle Code
Obsolete
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Risk Rank
5.84
Manufacturer Series
UF0161C
JESD-609代码
e0
连接器类型
电信和数据通信连接器
Reach合规守则
unknown
外壳完成
TIN
触点性别
FEMALE
触点表面处理 终端
TIN LEAD (120) OVER NICKEL (50)
UF0161C-V1拓展信息








哦! 它是空的。