X1B详情
3M X1B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67
Construction type lens
Round
Colour front ring
Black
With front ring
有
Type of control element
Short thumb-grip
Package
Box
厂商
3M
Product Status
活跃
系列
Peltor™ X1
类型
Earmuffs
X1B拓展信息


















哦! 它是空的。