X1P51E详情
3M X1P51E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Short thumb-grip
With front ring
有
Colour front ring
Grey
Construction type lens
Square
Degree of protection (IP), front side
IP67
Material front ring
Plastic
Package
Box
厂商
3M
Product Status
活跃
系列
Peltor™ X1
类型
防护帽
X1P51E拓展信息


















哦! 它是空的。