X5004V-ANSI详情
3M X5004V-ANSI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67
Construction type lens
Square
Colour front ring
Chrome
With front ring
有
Type of control element
Long turning handle
Package
Box
Base Product Number
X5004
厂商
3M
Product Status
活跃
系列
SecureFit™ X5000
类型
Helmet
X5004V-ANSI拓展信息


















哦! 它是空的。