X5005-ANSI详情
3M X5005-ANSI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Degree of protection (IP)
IP40
Number of contacts as normally closed contact
0
Colour front ring
Black
With front ring
无
Type of control element
Key
With light source
无
Package
Box
Base Product Number
X5005
厂商
3M
Product Status
活跃
系列
SecureFit™ X5000
类型
Helmet
X5005-ANSI拓展信息


















哦! 它是空的。