X5007V-ANSI详情
3M X5007V-ANSI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Red
Material front ring
Metal
Type of electric connection
焊旗连接
Construction type lens
Round
Rated operating voltage Ue
210 - 240
Voltage type
AC
Degree of protection (IP)
IP65/IP67
Colour front ring
Natural colour
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
LED
With light source
有
Package
Box
Base Product Number
X5007
厂商
3M
Product Status
活跃
系列
SecureFit™ X5000
类型
Helmet
X5007V-ANSI拓展信息


















哦! 它是空的。