X5014-ANSI详情
3M X5014-ANSI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Green
Material front ring
Plastic
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
6 - 230
Voltage type
AC/DC
Degree of protection (IP)
IP65
Colour front ring
Grey
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
BA9s
With light source
无
Package
Box
Base Product Number
X5014
厂商
3M
Product Status
活跃
系列
SecureFit™ X5000
类型
Helmet
X5014-ANSI拓展信息


















哦! 它是空的。