Z1245 23X18YD详情
3M Z1245 23X18YD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67
Construction type lens
Round
Colour front ring
Natural colour
With front ring
有
Type of control element
Key
Package
Bulk
厂商
3M
Product Status
活跃
系列
*
0个相似型号
Z1245 23X18YD拓展信息

















哦! 它是空的。