3M Interconnect Solutions 0084-38
- 收藏
- 对比
0084-38
4-0084-38
集成电路(IC)
--
大陆
立即发货

0084-38 datasheet pdf and Integrated Circuits (ICs) product details from 3M Interconnect Solutions stock available at utmel
1最小包装量--
0084-38详情
3M Interconnect Solutions 0084-38重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
RM462-300-843-8300
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Package Description
ROHS COMPLIANT
Risk Rank
5.28
Contact Finish Mating
锡银铜
Contact Materials
未说明
Manufacturer Series
RM
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
4
JESD-609代码
e1
无铅代码
有
ECCN 代码
EAR99
连接器类型
板连接器
HTS代码
8536.69.40.40
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
300
端子间距
1.91 mm
Reach合规守则
compliant
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
主体/外壳样式
RECEPTACLE
终端类型
SOLDER
触点表面处理 终端
锡银铜
0084-38拓展信息
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions







哦! 它是空的。