3M Interconnect Solutions 2-0068-06234-055-038-077
- 收藏
- 对比
2-0068-06234-055-038-077
4-2-0068-06234-055-038-077
集成电路(IC)
--
大陆
立即发货

68PLCC, IC SOCKET (Also Known As: 80-6104-3319-7)
1最小包装量--
2-0068-06234-055-038-077详情
3M Interconnect Solutions 2-0068-06234-055-038-077重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
PLASTIC
Manufacturer Part Number
2-0068-06234-055-038-077
Part Life Cycle Code
活跃
Ihs Manufacturer
3M ELECTRONIC PRODUCTS DIVISION
Risk Rank
5.23
Reach合规守则
unknown
接头数量
68
设备插座类型
IC SOCKET
使用的设备类型
PLCC68
2-0068-06234-055-038-077拓展信息
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions







哦! 它是空的。