3M Interconnect Solutions 25505.213.004
- 收藏
- 对比
25505.213.004
4-25505.213.004
集成电路(IC)
--
大陆
立即发货

25505.213.004 datasheet pdf and Integrated Circuits (ICs) product details from 3M Interconnect Solutions stock available at utmel
1最小包装量--
25505.213.004详情
3M Interconnect Solutions 25505.213.004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
25505.213.004
Part Life Cycle Code
Obsolete
Ihs Manufacturer
GROTE & HARTMANN GMBH & CO KG
Risk Rank
5.72
Manufacturer Series
25505
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
端子和接线板类型
线端子
导线截面
1 mm2
终端性别
FEMALE
25505.213.004拓展信息
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions







哦! 它是空的。