3M Interconnect Solutions 3573-002
- 收藏
- 对比
3573-002
4-3573-002
集成电路(IC)
--
大陆
立即发货

3573-002 datasheet pdf and Integrated Circuits (ICs) product details from 3M Interconnect Solutions stock available at utmel
1最小包装量--
3573-002详情
3M Interconnect Solutions 3573-002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
Manufacturer Part Number
3573-002
Part Life Cycle Code
活跃
Ihs Manufacturer
3M ELECTRONIC PRODUCTS DIVISION
Risk Rank
5.69
Manufacturer Series
3573
连接器类型
其他D型连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
触头总数
14
Reach合规守则
unknown
触点性别
FEMALE
空壳
NO
主体/外壳样式
SOCKET
终端类型
IDC
3573-002拓展信息
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions







哦! 它是空的。