3M Interconnect Solutions CLK-1017-L01A10-JPR
- 收藏
- 对比
CLK-1017-L01A10-JPR
4-CLK-1017-L01A10-JPR
集成电路(IC)
--
大陆
立即发货

CLK IDCC RECP 17 FH V0 WIR
1最小包装量--
CLK-1017-L01A10-JPR详情
3M Interconnect Solutions CLK-1017-L01A10-JPR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
CLK-1017-L01A10-JPR
Part Life Cycle Code
活跃
Ihs Manufacturer
3M ELECTRONIC PRODUCTS DIVISION
Risk Rank
5.74
Manufacturer Series
CLK
Mounting Styles
STRAIGHT
Number of Rows Loaded
1
连接器类型
板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
17
Reach合规守则
unknown
配套信息
NO
触点性别
MALE
终端类型
SOLDER
CLK-1017-L01A10-JPR拓展信息
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions







哦! 它是空的。