3M Interconnect Solutions HF601-22-03
- 收藏
- 对比
HF601-22-03
4-HF601-22-03
集成电路(IC)
--
大陆
立即发货

HF601-22-03 datasheet pdf and Integrated Circuits (ICs) product details from 3M Interconnect Solutions stock available at utmel
1最小包装量--
HF601-22-03详情
3M Interconnect Solutions HF601-22-03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
HF601-22-03
Rohs Code
有
Part Life Cycle Code
接触制造商
Ihs Manufacturer
YAMAICHI ELECTRONICS CO LTD
Package Description
ROHS COMPLIANT
Risk Rank
5.77
Contact Finish Mating
未说明
Contact Materials
未说明
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
1
ECCN 代码
EAR99
连接器类型
FFC/FPC CONNECTOR
HTS代码
8536.69.40.51
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
22
端子间距
0.5 mm
Reach合规守则
unknown
触点性别
FEMALE
终端类型
SURFACE MOUNT
HF601-22-03拓展信息
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions







哦! 它是空的。