3M Interconnect Solutions ICA-406-WB-TT
- 收藏
- 对比
ICA-406-WB-TT
4-ICA-406-WB-TT
集成电路(IC)
--
大陆
立即发货

IC SOC 40 DWC STS .6 T BECU
1最小包装量--
ICA-406-WB-TT详情
3M Interconnect Solutions ICA-406-WB-TT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
玻璃填充聚酯
Manufacturer Part Number
ICA-406-WB-TT
Part Life Cycle Code
Obsolete
Ihs Manufacturer
3M ELECTRONIC PRODUCTS DIVISION
Risk Rank
5.22
Manufacturer Series
ICA
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
unknown
接头数量
40
设备插座类型
IC SOCKET
使用的设备类型
DIP40
ICA-406-WB-TT拓展信息
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions







哦! 它是空的。