3M Interconnect Solutions ICE-224-S-TG30
- 收藏
- 对比
ICE-224-S-TG30
4-ICE-224-S-TG30
集成电路(IC)
--
大陆
立即发货

ICE-224-S-TG30 datasheet pdf and Integrated Circuits (ICs) product details from 3M Interconnect Solutions stock available at utmel
1最小包装量--
ICE-224-S-TG30详情
3M Interconnect Solutions ICE-224-S-TG30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
POLYESTER
Manufacturer Part Number
ICE-224-S-TG30
Part Life Cycle Code
Obsolete
Ihs Manufacturer
3M ELECTRONIC PRODUCTS DIVISION
Risk Rank
5.43
Manufacturer Series
ICE
ECCN 代码
EAR99
附加功能
STANDARD: UL 94V-0
HTS代码
8536.69.40.40
Reach合规守则
unknown
接头数量
22
设备插座类型
IC SOCKET
使用的设备类型
DIP22
ICE-224-S-TG30拓展信息
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions







哦! 它是空的。