3M Interconnect Solutions ICE-326-SD2-TT
- 收藏
- 对比
ICE-326-SD2-TT
4-ICE-326-SD2-TT
集成电路(IC)
--
大陆
立即发货

ICE-326-SD2-TT datasheet pdf and Integrated Circuits (ICs) product details from 3M Interconnect Solutions stock available at utmel
1最小包装量--
ICE-326-SD2-TT详情
3M Interconnect Solutions ICE-326-SD2-TT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
BRASS
Manufacturer Part Number
ICE-326-SD2-TT
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
3M ELECTRONIC PRODUCTS DIVISION
Risk Rank
5.76
Contact Finish Mating
TIN LEAD (150) OVER NICKEL (50)
Contact Materials
BERYLLIUM COPPER
Manufacturer Series
ICESD2
JESD-609代码
e0
无铅代码
无
ECCN 代码
EAR99
附加功能
3M
HTS代码
8536.69.40.40
Reach合规守则
unknown
接头数量
32
触点表面处理 终端
TIN LEAD (200) OVER NICKEL (50)
设备插座类型
IC SOCKET
使用的设备类型
DIP32
ICE-326-SD2-TT拓展信息
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions







哦! 它是空的。