3M Interconnect Solutions ICT-246-SP95-TG30
- 收藏
- 对比
ICT-246-SP95-TG30
4-ICT-246-SP95-TG30
集成电路(IC)
--
大陆
立即发货

DIP24, IC SOCKET
1最小包装量--
ICT-246-SP95-TG30详情
3M Interconnect Solutions ICT-246-SP95-TG30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
NYLON
Manufacturer Series
ICT
Risk Rank
7.66
Ihs Manufacturer
ROBINSON NUGENT INC
Part Life Cycle Code
Transferred
Manufacturer Part Number
ICT-246-SP95-TG30
ECCN 代码
EAR99
附加功能
STANDARD: UL 94V-HB, LOW PROFILE
HTS代码
8536.69.40.40
Reach合规守则
unknown
接头数量
24
设备插座类型
IC SOCKET
使用的设备类型
DIP24
ICT-246-SP95-TG30拓展信息
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions







哦! 它是空的。