3M Interconnect Solutions M507
- 收藏
- 对比
M507
4-M507
集成电路(IC)
--
大陆
立即发货

M507 datasheet pdf and Integrated Circuits (ICs) product details from 3M Interconnect Solutions stock available at utmel
1最小包装量--
M507详情
3M Interconnect Solutions M507重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
外壳材料
MONEL
Manufacturer Part Number
M507
Part Life Cycle Code
接触制造商
Ihs Manufacturer
HCC INDUSTRIES
Risk Rank
5.75
Manufacturer Series
5000
连接器类型
机架和面板连接器
附加功能
MAX CONTACTS (SERIES)=100
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
HERMETIC
Reach合规守则
unknown
触点性别
MALE
空壳
NO
终端类型
SOLDER
M507拓展信息
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions







哦! 它是空的。