3M Interconnect Solutions VOL-6ASFL-L2
- 收藏
- 对比
VOL-6ASFL-L2
4-VOL-6ASFL-L2
集成电路(IC)
--
大陆
立即发货

PATCHORD, CAT6A, SFTP LSOH, TURQUOISE 2M
1最小包装量--
VOL-6ASFL-L2详情
3M Interconnect Solutions VOL-6ASFL-L2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
导体材料
COPPER
Manufacturer Part Number
VOL-6ASFL-L2
Part Life Cycle Code
活跃
Ihs Manufacturer
3M ELECTRONIC PRODUCTS DIVISION
Risk Rank
5.05
Approvals
EN; IEC 61156-5; ISO/IEC; TIA/EIA
Insulator Material
POLYETHYLENE
应用
IEEE 802.3-IEEE 802.5, FDDI, ATM, RNIS
附加功能
VOLITION
屏蔽/屏蔽
YES
结构
STRANDED
Reach合规守则
unknown
导体数量
8
连接器支持类型
CABLE ASSEMBLY
连接器侧面2
RJ45
连接器侧面1
RJ45
VOL-6ASFL-L2拓展信息
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions







哦! 它是空的。