注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.158022
10
¥1.092474
100
¥1.030635
500
¥0.972298
1000
¥0.917262
TP2011-TR详情
3PEAK TP2011-TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
SOT-23
Mounting
表面贴装
Operating Temperature Classification
Industrial
Power Supply Requirement
Single
Operating Temp Range
-40C to 85C
Single Supply Voltage (Typ)
3/5(V)
Single Supply Voltage (Min)
1.6(V)
Single Supply Voltage (Max)
5.5(V)
Rad Hardened
无
Power Supply Rejection Ratio
90(dB)
Dual Supply Voltage (Typ)
Not Required(V)
Dual Supply Voltage (Max)
Not Required(V)
Dual Supply Voltage (Min)
Not Required(V)
Number of Elements
1
Strobe Capability
NO
Input Offset Voltage
[email protected]@27C(mV)
包装
卷带
引脚数量
5
输出类型
Push-Pull
回应时间
13000(ns)
共模拒绝率
82(dB)
TP2011-TR拓展信息








哦! 它是空的。