7717-107N详情
Aavid 7717-107N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
形状
Circular
Standard Package
1,000
类型
Mount
使用方法
General Purpose - Axial, Radial
家人
Component Insulators, Mounts, Spacers
高度
0.130" (3.30mm)
直径 - 外部
0.430" (10.92mm)
7717-107N拓展信息
Aavid, Thermal Division of Boyd Corporation
Aavid, Thermal Division of Boyd Corporation
Aavid, Thermal Division of Boyd Corporation
Aavid, Thermal Division of Boyd Corporation
Aavid, Thermal Division of Boyd Corporation
Aavid, Thermal Division of Boyd Corporation
Aavid, Thermal Division of Boyd Corporation
Aavid, Thermal Division of Boyd Corporation
Aavid, Thermal Division of Boyd Corporation
Aavid, Thermal Division of Boyd Corporation








哦! 它是空的。