Aavid EA-170-H125-T710
- 收藏
- 对比
EA-170-H125-T710
8-EA-170-H125-T710
热敏 - 散热器
--
大陆
立即发货

Boyd EA-170-H125-T710 - 12.5mm Height, 17mm Length, 17mm Width - Heat sink for BGA with easy to mount plastic frame along with flexible wire springs. The wire springs are resistant to breakage and allow for easy installation. They provide pressure to improve thermal contact. Customization is possible with different interface materials, finishes, and expanded heat sink size for smaller Rca. The standard finish is black anodize.
1最小包装量--
EA-170-H125-T710详情
Aavid EA-170-H125-T710重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
2500
Part # Aliases
355060
Manufacturer
Aavid
Brand
Aavid
RoHS
Details
系列
E - Clip Attach for BGAs
子类别
散热器
产品类别
散热器
完成
黑色阳极氧化
产品类别
散热器
EA-170-H125-T710拓展信息
Aavid Thermalloy
Aavid
Aavid Thermalloy
Aavid, Thermal Division of Boyd Corporation
Aavid
Aavid, Thermal Division of Boyd Corporation
Aavid
Aavid
Aavid Thermalloy
Aavid







哦! 它是空的。