Aavid EA-330-H245-T710
- 收藏
- 对比
EA-330-H245-T710
8-EA-330-H245-T710
散热 - 热导管,均热板
--
大陆
立即发货

Boyd EA-330-H245-T710 - 24.5mm Height, 33mm Length, 33mm Width - Heat sink for BGA with easy to mount plastic frame along with flexible wire springs. The wire springs are resistant to breakage and allow for easy installation. They provide pressure to improve thermal contact. Customization is possible with different interface materials, finishes, and expanded heat sink size for smaller Rca. The standard finish is black anodize.
1最小包装量--
EA-330-H245-T710详情
Aavid EA-330-H245-T710重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
完成
黑色阳极氧化
EA-330-H245-T710拓展信息
AMEC Thermasol
AMEC Thermasol
Aavid
Aavid
Aavid
Aavid
Aavid
Aavid
Aavid
Aavid







哦! 它是空的。