Aavid EA-400-H195-T710
- 收藏
- 对比
EA-400-H195-T710
8-EA-400-H195-T710
无类别的
--
大陆
立即发货

Boyd EA-400-H195-T710 - 19.5mm Height, 40mm Length, 40mm Width - Heat sink for BGA with easy to mount plastic frame along with flexible wire springs. The wire springs are resistant to breakage and allow for easy installation. They provide pressure to improve thermal contact. Customization is possible with different interface materials, finishes, and expanded heat sink size for smaller Rca. The standard finish is black anodize.
1最小包装量--
EA-400-H195-T710详情
Aavid EA-400-H195-T710重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5
Ihs Manufacturer
BOYD CORP
Part Life Cycle Code
接触制造商
Manufacturer
Boyd Corporation
Manufacturer Part Number
EA-400-H195-T710
Rohs Code
有
Reach合规守则
unknown
完成
黑色阳极氧化
热支持设备类型
散热片/散热器
EA-400-H195-T710拓展信息







哦! 它是空的。