KM-50-B详情
Aavid KM-50-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
500
Part # Aliases
FG-HTSK-AL-000KM-50-B 437484
Unit Weight
0.042964 oz
Mounting Styles
-
系列
Extrusions - European
产品
Extrusions
长度
50 mm
KM-50-B拓展信息
Aavid Thermalloy
Aavid
Aavid Thermalloy
Aavid, Thermal Division of Boyd Corporation
Aavid
Aavid, Thermal Division of Boyd Corporation
Aavid
Aavid
Aavid Thermalloy
Aavid








哦! 它是空的。