Aavid Thermalloy 2212B-5ASSYG
- 收藏
- 对比
2212B-5ASSYG详情
Aavid Thermalloy 2212B-5ASSYG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
2212B-5ASSYG
Part Life Cycle Code
Transferred
Ihs Manufacturer
AAVID THERMALLOY LLC
Package Description
ROHS COMPLIANT
Risk Rank
5.59
类型
TO-5
颜色
BLACK
Reach合规守则
unknown
完成
ANODIZED
热支持设备类型
散热片/散热器
热阻
30 Ω
高度
12.7 mm
2212B-5ASSYG拓展信息
Aavid Thermalloy
Aavid Thermalloy
Aavid Thermalloy
Aavid Thermalloy
Aavid Thermalloy
Aavid Thermalloy
Aavid Thermalloy
Aavid Thermalloy
Aavid Thermalloy
Aavid Thermalloy








哦! 它是空的。