ABB 18RA-2577
- 收藏
- 对比
18RA-2577
11-18RA-2577
无类别的
--
大陆
立即发货

Thomas & Betts 18RA-2577 Sta-Kon Female Disconnect.Sta-Kon Female Disconnect, Series: 250, 22 to 18 AWG Conductor, 0.25 in W x 0.032 in THK Tab, Brazed Seam Barrel, Crimp Terminal, 600 VAC, 0.165 in Dia Maximum Insulation, 0.03 in THK Stock, 105 deg C, Brass, Red, Electroplated Tin, 1.01 in L x 0.38 in W, Insulated: Insulated. Catalog Description: Nylon Fully Insulated Female Disconnect, Length 1.01 Inches, Width 0.38 Inch, Maximum Insulation 0.165, Tab Size 0.25x0.032, Wire Range 22-18 AWG,...
1最小包装量--
添加到询价列表







哦! 它是空的。