1SAE341111M0640详情
ABB 1SAE341111M0640重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Point Type
PIERCING TIP
Manufacturer Part Number
14808TPJ
Manufacturer
Cully-Minerallac
Rated operating voltage
220 - 400
Number of contacts as normally open contact
4
Built-in depth
58
Degree of protection (IP)
IP20
Number of contacts as normally closed contact
0
颜色
Silver
大小
8 x 1/2
螺丝头类型
椭圆形封头
1SAE341111M0640拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。