1SAH102117R9910详情
ABB 1SAH102117R9910重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type for actuating
DC
Rated control supply voltage at DC
24 - 41
Number of auxiliary contacts as normally closed contact
2
Number of auxiliary contacts as normally open contact
2
界面
无
0个相似型号
1SAH102117R9910拓展信息
B6-30-01-F80
ABB
B6-30-01-P01
ABB
B6-30-01-P84
ABB
B6-30-10-F80
ABB
B6C-201
ABB
B6S-30-10-2.8
ABB
B7-30-01-03
ABB
B7-30-10-F84
ABB
BC6-30-01-F05
ABB
BC6-30-10-F2.4
ABB








哦! 它是空的。