1SAJ530000R0200详情
ABB 1SAJ530000R0200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Degree of protection (NEMA)
1
Voltage type for actuating
DC
Rated control supply voltage at DC
24 - 24
0个相似型号
1SAJ530000R0200拓展信息
1SAJ530000R0200详情
ABB 1SAJ530000R0200重要参数规格及、参数值,及相似型号如下:
Degree of protection (IP)
IP20
Degree of protection (NEMA)
1
Voltage type for actuating
DC
Rated control supply voltage at DC
24 - 24
1SAJ530000R0200拓展信息