1SAJ611000R0101详情
ABB 1SAJ611000R0101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Overload release current setting
0.24 - 63
Degree of protection (IP)
IP20
Voltage type for actuating
DC
Rated control supply voltage at DC
24 - 24
0个相似型号
1SAJ611000R0101拓展信息
1TVC400154S5699
ABB
1SFA898113R7000
ABB
1SFA898105R7000
ABB
1SFA898114R7000
ABB
1SFA898104R7000
ABB
ACS480-04-05A7-4
ABB








哦! 它是空的。