1SAJ622000R0101详情
ABB 1SAJ622000R0101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Overload release current setting
0.24 - 63
Degree of protection (IP)
IP20
Voltage type for actuating
DC
Rated control supply voltage at DC
24 - 24
0个相似型号
1SAJ622000R0101拓展信息
3AUA0000039629
ABB
3AUA0000058195
ABB
68878446
ABB
3AUA0000058163
ABB
3AUA0000083577
ABB
3AXD50000031873
ABB
3AXD50000031899
ABB
3AXD50000275441
ABB
3AXD50000275496
ABB
3AXD50000162208
ABB








哦! 它是空的。