1SAJ929230R0030详情
ABB 1SAJ929230R0030重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Supporting protocol for PROFINET IO
无
Supporting protocol for other bus systems
无
Fieldbus connection over separate bus coupler possible
有
Supporting protocol for ASI
无
Supporting protocol for EtherNet/IP
无
Supporting protocol for Data-Highway
无
Supporting protocol for SERCOS
无
Supporting protocol for INTERBUS-Safety
无
Radio standard Wi-Fi 802.11
无
Supporting protocol for DeviceNet
无
Degree of protection (IP)
IP20
Supporting protocol for INTERBUS
无
SIL according to IEC 61508
None
System accessory
有
Supporting protocol for LON
无
Wall mounting/direct mounting
无
Rail mounting possible
无
Supporting protocol for DeviceNet Safety
无
Supporting protocol for PROFINET CBA
无
Supporting protocol for PROFIsafe
无
Suitable for safety functions
无
Supporting protocol for KNX
无
Supporting protocol for SafetyBUS p
无
Supporting protocol for CAN
无
Radio standard UMTS
无
Explosion safety category for gas
None
Rack-assembly possible
无
Front built-in possible
无
Radio standard GSM
无
Appendant operation agent (Ex ib)
无
Supporting protocol for MODBUS
无
Appendant operation agent (Ex ia)
无
Supporting protocol for Foundation Fieldbus
无
Supporting protocol for SUCONET
无
Supporting protocol for AS-Interface Safety at Work
无
Supporting protocol for TCP/IP
无
Explosion safety category for dust
None
Radio standard Bluetooth
无
IO link master
无
Radio standard GPRS
无
Supporting protocol for PROFIBUS
无
深度
3000
宽度
23.3
高度
8.3
1SAJ929230R0030拓展信息
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.








哦! 它是空的。