1SAL100216R9901详情
ABB 1SAL100216R9901重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
1
Modular version
无
Rated operation power NEMA
2.237
Number of normally open contacts as main contact
3
Rated operation current Ie at AC-4, 400 V
9
Voltage type for actuating
DC
Rated operation current Ie at AC-3, 400 V
9
Number of normally closed contacts as main contact
0
Rated operation power at AC-3, 400 V
4
Rated operation power at AC-4, 400 V
4
Rated operation current Ie at AC-1, 400 V
20
Rated control supply voltage at DC
24 - 24
Number of auxiliary contacts as normally closed contact
0
1SAL100216R9901拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。