1SAL204849R9906详情
ABB 1SAL204849R9906重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
130 - 250
Rated control supply voltage at AC 60 Hz
130 - 250
Voltage type for actuating
DC
Rated control supply voltage at DC
130 - 250
功能
Varistor (voltage-sensitive resistor)
0个相似型号
1SAL204849R9906拓展信息








哦! 它是空的。