1SAL247495R9912详情
ABB 1SAL247495R9912重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
无
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
1
Number of normally closed contacts as main contact
0
Number of normally open contacts as main contact
3
Rated control supply voltage at DC
77 - 137
Rated operation current Ie at AC-1, 400 V
20
Rated operation current Ie at AC-3, 400 V
12
Rated operation current Ie at AC-4, 400 V
9
Rated operation power at AC-3, 400 V
5.5
Rated operation power at AC-4, 400 V
4
Rated operation power NEMA
2.237
Type of electrical connection of main circuit
Other
Voltage type for actuating
DC
1SAL247495R9912拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。