注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥335.781118
10
¥316.774636
100
¥298.843998
500
¥281.928305
1000
¥265.970099
1SAM301901R1001详情
ABB 1SAM301901R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
1
Model
Top mounting
0个相似型号
1SAM301901R1001拓展信息







哦! 它是空的。