1SAM340010R1005详情
ABB 1SAM340010R1005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
弹簧夹连接
Adjustment range undelayed short-circuit release
20 - 20
Number of auxiliary contacts as normally open contact
0
Overload release current setting
0.63 - 1
Degree of protection (IP)
IP20
Device construction
Complete device in housing
Rated permanent current Iu
1
Type of control element
旋转按钮
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
1SAM340010R1005拓展信息








哦! 它是空的。