1SAM570000R1008详情
ABB 1SAM570000R1008重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
230 - 690
Overload release current setting
57 - 75
Degree of protection (IP)
IP20
With integrated auxiliary switch
无
Switch off technique
Thermomagnetic
Phase failure sensitive
有
Rated operation power at AC-3, 400 V
37
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
75
Type of control element
旋转按钮
With integrated under voltage release
无
Rated short-circuit breaking capacity lcu at 400 V, AC
100
1SAM570000R1008拓展信息








哦! 它是空的。