1SAR501032R0004详情
ABB 1SAR501032R0004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1SAR501032R0004
Approvals
CE, CSA, TUV, UL
Manufacturer
ABB
Mounting
DIN Rail
终端
Screw
类型
C572
应用
E-Stop Pushbuttons, Safety Gates
电源电压
110 VAC
标准
EN954-1
辅助触点
2NC
1SAR501032R0004拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB








哦! 它是空的。