1SAT113000R1011详情
ABB 1SAT113000R1011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Supporting protocol for PROFINET IO
无
Number of auxiliary contacts as normally open contact
1
Supporting protocol for other bus systems
无
Supporting protocol for ASI
无
Supporting protocol for EtherNet/IP
无
Supporting protocol for Data-Highway
无
Supporting protocol for SERCOS
无
Overload release current setting
0.075 - 0.6
Supporting protocol for INTERBUS-Safety
无
Supporting protocol for DeviceNet
无
Degree of protection (IP)
IP20
Supporting protocol for INTERBUS
无
Voltage type for actuating
DC
Supporting protocol for LON
无
Rail mounting possible
有
Supporting protocol for DeviceNet Safety
无
Supporting protocol for PROFINET CBA
无
Supporting protocol for PROFIsafe
无
Supporting protocol for SafetyBUS p
无
Supporting protocol for CAN
无
Rated operation power at AC-3, 400 V
0.18
Rated control supply voltage at DC
24 - 24
Supporting protocol for MODBUS
无
Supporting protocol for Foundation Fieldbus
无
Supporting protocol for SUCONET
无
Supporting protocol for AS-Interface Safety at Work
无
Number of auxiliary contacts as normally closed contact
1
Supporting protocol for TCP/IP
无
Supporting protocol for PROFIBUS
无
1SAT113000R1011拓展信息
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。