1SAX821001R1101详情
ABB 1SAX821001R1101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
1
Voltage type for actuating
Self powered
Number of auxiliary contacts as normally closed contact
1
0个相似型号
1SAX821001R1101拓展信息








哦! 它是空的。